Yageo USA RES 470K OHM 1/8W .1% SMD 0805 9T08052A4703BBHFT

Description
RES 470Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 470Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/8W .1% SMD 0805 - 9T08052A4703BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W .1% SMD 0805
9T08052A4703BBHFT
RES 470K OHM 1/8W .1% SMD 0805 9T08052A4703BBHFT
RES 470Kohm 1/8W .1% SMD 0805

RES 470Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4703BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4703BBHFT-ND
Chip Resistor - Surface Mount 9T08052A4703BBHFT-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4703BBHFT 9T08052A4703BBHFT-ND
Product Name RES 470K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 470000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details