Yageo USA RES 464 OHM 1/8W .1% SMD 0805 9T08052A4640BAHFT

Description
RES 464ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 464ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W .1% SMD 0805 - 9T08052A4640BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W .1% SMD 0805
9T08052A4640BAHFT
RES 464 OHM 1/8W .1% SMD 0805 9T08052A4640BAHFT
RES 464ohm 1/8W .1% SMD 0805

RES 464ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4640BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4640BAHFT-ND
Chip Resistor - Surface Mount 9T08052A4640BAHFT-ND
464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4640BAHFT 9T08052A4640BAHFT-ND
Product Name RES 464 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers