Yageo USA RES 45.3 OHM 1/8W .5% SMD 0805 9T08052A45R3DBHFT

Description
RES 45.3ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 45.3ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/8W .5% SMD 0805 - 9T08052A45R3DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/8W .5% SMD 0805
9T08052A45R3DBHFT
RES 45.3 OHM 1/8W .5% SMD 0805 9T08052A45R3DBHFT
RES 45.3ohm 1/8W .5% SMD 0805

RES 45.3ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A45R3DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A45R3DBHFT-ND
Chip Resistor - Surface Mount 9T08052A45R3DBHFT-ND
45.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A45R3DBHFT 9T08052A45R3DBHFT-ND
Product Name RES 45.3 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details