Yageo USA RES 453K OHM 1/8W .1% SMD 0805 9T08052A4533BBHFT

Description
RES 453Kohm 1/8W .1% SMD 0805
Request a Quote
Description
RES 453Kohm 1/8W .1% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/8W .1% SMD 0805 - 9T08052A4533BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/8W .1% SMD 0805
9T08052A4533BBHFT
RES 453K OHM 1/8W .1% SMD 0805 9T08052A4533BBHFT
RES 453Kohm 1/8W .1% SMD 0805

RES 453Kohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A4533BBHFT
Product Name RES 453K OHM 1/8W .1% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details