Yageo USA RES 453K OHM 1/8W .1% SMD 0805 9T08052A4533BAHFT

Description
RES 453Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 453Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/8W .1% SMD 0805 - 9T08052A4533BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/8W .1% SMD 0805
9T08052A4533BAHFT
RES 453K OHM 1/8W .1% SMD 0805 9T08052A4533BAHFT
RES 453Kohm 1/8W .1% SMD 0805

RES 453Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4533BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4533BAHFT-ND
Chip Resistor - Surface Mount 9T08052A4533BAHFT-ND
453 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

453 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4533BAHFT 9T08052A4533BAHFT-ND
Product Name RES 453K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers