Yageo USA RES 45.3K OHM 1/8W .5% SMD 0805 9T08052A4532DBHFT

Description
RES 45.3Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W .5% SMD 0805 - 9T08052A4532DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W .5% SMD 0805
9T08052A4532DBHFT
RES 45.3K OHM 1/8W .5% SMD 0805 9T08052A4532DBHFT
RES 45.3Kohm 1/8W .5% SMD 0805

RES 45.3Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4532DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4532DBHFT-ND
Chip Resistor - Surface Mount 9T08052A4532DBHFT-ND
45.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4532DBHFT 9T08052A4532DBHFT-ND
Product Name RES 45.3K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details