Yageo USA RES 43.2K OHM 1/8W 1% SMD 0805 9T08052A4322FBHFT

Description
RES 43.2Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 43.2Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/8W 1% SMD 0805 - 9T08052A4322FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/8W 1% SMD 0805
9T08052A4322FBHFT
RES 43.2K OHM 1/8W 1% SMD 0805 9T08052A4322FBHFT
RES 43.2Kohm 1/8W 1% SMD 0805

RES 43.2Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4322FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4322FBHFT-ND
Chip Resistor - Surface Mount 9T08052A4322FBHFT-ND
43.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4322FBHFT 9T08052A4322FBHFT-ND
Product Name RES 43.2K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details