Yageo USA RES 432 OHM 1/8W .25% SMD 0805 9T08052A4320CBHFT

Description
RES 432ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 432ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/8W .25% SMD 0805 - 9T08052A4320CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/8W .25% SMD 0805
9T08052A4320CBHFT
RES 432 OHM 1/8W .25% SMD 0805 9T08052A4320CBHFT
RES 432ohm 1/8W .25% SMD 0805

RES 432ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4320CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4320CBHFT-ND
Chip Resistor - Surface Mount 9T08052A4320CBHFT-ND
432 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

432 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A4320CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A4320CBHFT
Chip Resistor - Surface Mount 9T08052A4320CBHFT
RES SMD 432 OHM 0.25% 1/8W 0805

RES SMD 432 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A4320CBHFT 9T08052A4320CBHFT-ND 9T08052A4320CBHFT
Product Name RES 432 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details