Yageo USA Chip Resistor - Surface Mount 9T08052A4220BBHFT

Description
422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T08052A4220BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4220BBHFT-ND
Chip Resistor - Surface Mount 9T08052A4220BBHFT-ND
422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 422 OHM 1/8W .1% SMD 0805 - 9T08052A4220BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W .1% SMD 0805
9T08052A4220BBHFT
RES 422 OHM 1/8W .1% SMD 0805 9T08052A4220BBHFT
RES 422ohm 1/8W .1% SMD 0805

RES 422ohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T08052A4220BBHFT-ND 9T08052A4220BBHFT
Product Name Chip Resistor - Surface Mount RES 422 OHM 1/8W .1% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details