Yageo USA RES 39.0K OHM 1/8W .5% SMD 0805 9T08052A3902DBHFT

Description
RES 39.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 39.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/8W .5% SMD 0805 - 9T08052A3902DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/8W .5% SMD 0805
9T08052A3902DBHFT
RES 39.0K OHM 1/8W .5% SMD 0805 9T08052A3902DBHFT
RES 39.0Kohm 1/8W .5% SMD 0805

RES 39.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3902DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3902DBHFT-ND
Chip Resistor - Surface Mount 9T08052A3902DBHFT-ND
39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3902DBHFT 9T08052A3902DBHFT-ND
Product Name RES 39.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers