Yageo USA RES 38.3K OHM 1/8W 1% SMD 0805 9T08052A3832FBHFT

Description
RES 38.3Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 38.3Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/8W 1% SMD 0805 - 9T08052A3832FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/8W 1% SMD 0805
9T08052A3832FBHFT
RES 38.3K OHM 1/8W 1% SMD 0805 9T08052A3832FBHFT
RES 38.3Kohm 1/8W 1% SMD 0805

RES 38.3Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3832FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3832FBHFT-ND
Chip Resistor - Surface Mount 9T08052A3832FBHFT-ND
38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3832FBHFT 9T08052A3832FBHFT-ND
Product Name RES 38.3K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details