Yageo USA RES 37.4K OHM 1/8W .5% SMD 0805 9T08052A3742DAHFT

Description
RES 37.4Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W .5% SMD 0805 - 9T08052A3742DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/8W .5% SMD 0805
9T08052A3742DAHFT
RES 37.4K OHM 1/8W .5% SMD 0805 9T08052A3742DAHFT
RES 37.4Kohm 1/8W .5% SMD 0805

RES 37.4Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3742DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3742DAHFT-ND
Chip Resistor - Surface Mount 9T08052A3742DAHFT-ND
37.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

37.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3742DAHFT 9T08052A3742DAHFT-ND
Product Name RES 37.4K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 37400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details