RES 360ohm 1/8W .25% SMD 0805
RES SMD 360 OHM 0.25% 1/8W 0805
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 9T08052A3600CBHFT | 9T08052A3600CBHFT |
| Product Name | RES 360 OHM 1/8W .25% SMD 0805 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | |
| Resistance Range | 360 ohms | 360 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |