Yageo USA RES 35.7 OHM 1/8W .25% SMD 0805 9T08052A35R7CAHFT

Description
RES 35.7ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 35.7ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/8W .25% SMD 0805 - 9T08052A35R7CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/8W .25% SMD 0805
9T08052A35R7CAHFT
RES 35.7 OHM 1/8W .25% SMD 0805 9T08052A35R7CAHFT
RES 35.7ohm 1/8W .25% SMD 0805

RES 35.7ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A35R7CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A35R7CAHFT-ND
Chip Resistor - Surface Mount 9T08052A35R7CAHFT-ND
35.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

35.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A35R7CAHFT 9T08052A35R7CAHFT-ND
Product Name RES 35.7 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details