Yageo USA RES 3.57K OHM 1/8W .25% SMD 0805 9T08052A3571CBHFT

Description
RES 3.57Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 3.57Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/8W .25% SMD 0805 - 9T08052A3571CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W .25% SMD 0805
9T08052A3571CBHFT
RES 3.57K OHM 1/8W .25% SMD 0805 9T08052A3571CBHFT
RES 3.57Kohm 1/8W .25% SMD 0805

RES 3.57Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3571CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3571CBHFT-ND
Chip Resistor - Surface Mount 9T08052A3571CBHFT-ND
3.57 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.57 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3571CBHFT 9T08052A3571CBHFT-ND
Product Name RES 3.57K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3570 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details