Yageo USA RES 34.8 OHM 1/8W 1% SMD 0805 9T08052A34R8FBHFT

Description
RES 34.8ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 34.8ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/8W 1% SMD 0805 - 9T08052A34R8FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W 1% SMD 0805
9T08052A34R8FBHFT
RES 34.8 OHM 1/8W 1% SMD 0805 9T08052A34R8FBHFT
RES 34.8ohm 1/8W 1% SMD 0805

RES 34.8ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A34R8FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A34R8FBHFT-ND
Chip Resistor - Surface Mount 9T08052A34R8FBHFT-ND
34.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A34R8FBHFT 9T08052A34R8FBHFT-ND
Product Name RES 34.8 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers