Yageo USA RES 34.8 OHM 1/8W .5% SMD 0805 9T08052A34R8DBHFT

Description
RES 34.8ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 34.8ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/8W .5% SMD 0805 - 9T08052A34R8DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W .5% SMD 0805
9T08052A34R8DBHFT
RES 34.8 OHM 1/8W .5% SMD 0805 9T08052A34R8DBHFT
RES 34.8ohm 1/8W .5% SMD 0805

RES 34.8ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A34R8DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A34R8DBHFT-ND
Chip Resistor - Surface Mount 9T08052A34R8DBHFT-ND
34.8 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A34R8DBHFT 9T08052A34R8DBHFT-ND
Product Name RES 34.8 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details