Yageo USA RES 332 OHM 1/8W .5% SMD 0805 9T08052A3320DAHFT

Description
RES 332ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 332ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W .5% SMD 0805 - 9T08052A3320DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W .5% SMD 0805
9T08052A3320DAHFT
RES 332 OHM 1/8W .5% SMD 0805 9T08052A3320DAHFT
RES 332ohm 1/8W .5% SMD 0805

RES 332ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3320DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3320DAHFT-ND
Chip Resistor - Surface Mount 9T08052A3320DAHFT-ND
332 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

332 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3320DAHFT 9T08052A3320DAHFT-ND
Product Name RES 332 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers