Yageo USA RES 32.4K OHM 1/8W .25% SMD 0805 9T08052A3242CAHFT

Description
RES 32.4Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 32.4Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/8W .25% SMD 0805 - 9T08052A3242CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/8W .25% SMD 0805
9T08052A3242CAHFT
RES 32.4K OHM 1/8W .25% SMD 0805 9T08052A3242CAHFT
RES 32.4Kohm 1/8W .25% SMD 0805

RES 32.4Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3242CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3242CAHFT-ND
Chip Resistor - Surface Mount 9T08052A3242CAHFT-ND
32.4 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

32.4 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3242CAHFT 9T08052A3242CAHFT-ND
Product Name RES 32.4K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 32400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details