Yageo USA Chip Resistor - Surface Mount 9T08052A3240FBHFT

Description
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T08052A3240FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3240FBHFT-ND
Chip Resistor - Surface Mount 9T08052A3240FBHFT-ND
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 324 OHM 1/8W 1% SMD 0805 - 9T08052A3240FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W 1% SMD 0805
9T08052A3240FBHFT
RES 324 OHM 1/8W 1% SMD 0805 9T08052A3240FBHFT
RES 324ohm 1/8W 1% SMD 0805

RES 324ohm 1/8W 1% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T08052A3240FBHFT-ND 9T08052A3240FBHFT
Product Name Chip Resistor - Surface Mount RES 324 OHM 1/8W 1% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details