Yageo USA RES 324 OHM 1/8W .5% SMD 0805 9T08052A3240DAHFT

Description
RES 324ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 324ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/8W .5% SMD 0805 - 9T08052A3240DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W .5% SMD 0805
9T08052A3240DAHFT
RES 324 OHM 1/8W .5% SMD 0805 9T08052A3240DAHFT
RES 324ohm 1/8W .5% SMD 0805

RES 324ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3240DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3240DAHFT-ND
Chip Resistor - Surface Mount 9T08052A3240DAHFT-ND
324 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

324 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3240DAHFT 9T08052A3240DAHFT-ND
Product Name RES 324 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details