Yageo USA RES 301K OHM 1/8W .5% SMD 0805 9T08052A3013DAHFT

Description
RES 301Kohm 1/8W .5% SMD 0805
Request a Quote
Description
RES 301Kohm 1/8W .5% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W .5% SMD 0805 - 9T08052A3013DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W .5% SMD 0805
9T08052A3013DAHFT
RES 301K OHM 1/8W .5% SMD 0805 9T08052A3013DAHFT
RES 301Kohm 1/8W .5% SMD 0805

RES 301Kohm 1/8W .5% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A3013DAHFT
Product Name RES 301K OHM 1/8W .5% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details