Yageo USA RES 301 OHM 1/8W .1% SMD 0805 9T08052A3010BAHFT

Description
RES 301ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 301ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W .1% SMD 0805 - 9T08052A3010BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W .1% SMD 0805
9T08052A3010BAHFT
RES 301 OHM 1/8W .1% SMD 0805 9T08052A3010BAHFT
RES 301ohm 1/8W .1% SMD 0805

RES 301ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3010BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3010BAHFT-ND
Chip Resistor - Surface Mount 9T08052A3010BAHFT-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3010BAHFT 9T08052A3010BAHFT-ND
Product Name RES 301 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers