Yageo USA RES 280K OHM 1/8W .25% SMD 0805 9T08052A2803CBHFT

Description
RES 280Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 280Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/8W .25% SMD 0805 - 9T08052A2803CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W .25% SMD 0805
9T08052A2803CBHFT
RES 280K OHM 1/8W .25% SMD 0805 9T08052A2803CBHFT
RES 280Kohm 1/8W .25% SMD 0805

RES 280Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A2803CBHFT
Product Name RES 280K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details