RES 22.0ohm 1/8W .5% SMD 0805
22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T08052A22R0DBHFT | 9T08052A22R0DBHFT-ND |
| Product Name | RES 22.0 OHM 1/8W .5% SMD 0805 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |