Yageo USA RES 21.0 OHM 1/8W .1% SMD 0805 9T08052A21R0BAHFT

Description
RES 21.0ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 21.0ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM 1/8W .1% SMD 0805 - 9T08052A21R0BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1/8W .1% SMD 0805
9T08052A21R0BAHFT
RES 21.0 OHM 1/8W .1% SMD 0805 9T08052A21R0BAHFT
RES 21.0ohm 1/8W .1% SMD 0805

RES 21.0ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A21R0BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A21R0BAHFT-ND
Chip Resistor - Surface Mount 9T08052A21R0BAHFT-ND
21 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A21R0BAHFT 9T08052A21R0BAHFT-ND
Product Name RES 21.0 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 21 ohms 21 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details