Yageo USA RES 21.5K OHM 1/8W 1% SMD 0805 9T08052A2152FBHFT

Description
RES 21.5Kohm 1/8W 1% SMD 0805
Request a Quote
Description
RES 21.5Kohm 1/8W 1% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/8W 1% SMD 0805 - 9T08052A2152FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% SMD 0805
9T08052A2152FBHFT
RES 21.5K OHM 1/8W 1% SMD 0805 9T08052A2152FBHFT
RES 21.5Kohm 1/8W 1% SMD 0805

RES 21.5Kohm 1/8W 1% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A2152FBHFT
Product Name RES 21.5K OHM 1/8W 1% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers