Yageo USA RES 2.15K OHM 1/8W .25% SMD 0805 9T08052A2151CBHFT

Description
RES 2.15Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 2.15Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/8W .25% SMD 0805 - 9T08052A2151CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W .25% SMD 0805
9T08052A2151CBHFT
RES 2.15K OHM 1/8W .25% SMD 0805 9T08052A2151CBHFT
RES 2.15Kohm 1/8W .25% SMD 0805

RES 2.15Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2151CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A2151CBHFT
Chip Resistor - Surface Mount 9T08052A2151CBHFT
RES SMD 2.15KOHM 0.25% 1/8W 0805

RES SMD 2.15KOHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 9T08052A2151CBHFT 9T08052A2151CBHFT
Product Name RES 2.15K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 2150 ohms 2150 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details