Yageo USA RES 205 OHM 1/8W .25% SMD 0805 9T08052A2050CBHFT

Description
RES 205ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 205ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W .25% SMD 0805 - 9T08052A2050CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W .25% SMD 0805
9T08052A2050CBHFT
RES 205 OHM 1/8W .25% SMD 0805 9T08052A2050CBHFT
RES 205ohm 1/8W .25% SMD 0805

RES 205ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2050CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2050CBHFT-ND
Chip Resistor - Surface Mount 9T08052A2050CBHFT-ND
205 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A2050CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A2050CBHFT
Chip Resistor - Surface Mount 9T08052A2050CBHFT
RES SMD 205 OHM 0.25% 1/8W 0805

RES SMD 205 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A2050CBHFT 9T08052A2050CBHFT-ND 9T08052A2050CBHFT
Product Name RES 205 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details