Yageo USA RES 20.0K OHM 1/8W .1% SMD 0805 9T08052A2002BBHFT

Description
RES 20.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 20.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/8W .1% SMD 0805 - 9T08052A2002BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/8W .1% SMD 0805
9T08052A2002BBHFT
RES 20.0K OHM 1/8W .1% SMD 0805 9T08052A2002BBHFT
RES 20.0Kohm 1/8W .1% SMD 0805

RES 20.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2002BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2002BBHFT-ND
Chip Resistor - Surface Mount 9T08052A2002BBHFT-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A2002BBHFT 9T08052A2002BBHFT-ND
Product Name RES 20.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details