Yageo USA RES 2.00K OHM 1/8W .5% SMD 0805 9T08052A2001DBHFT

Description
RES 2.00Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 2.00Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/8W .5% SMD 0805 - 9T08052A2001DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W .5% SMD 0805
9T08052A2001DBHFT
RES 2.00K OHM 1/8W .5% SMD 0805 9T08052A2001DBHFT
RES 2.00Kohm 1/8W .5% SMD 0805

RES 2.00Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2001DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2001DBHFT-ND
Chip Resistor - Surface Mount 9T08052A2001DBHFT-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A2001DBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A2001DBHFT
Chip Resistor - Surface Mount 9T08052A2001DBHFT
RES SMD 2K OHM 0.5% 1/8W 0805

RES SMD 2K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A2001DBHFT 9T08052A2001DBHFT-ND 9T08052A2001DBHFT
Product Name RES 2.00K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details