Yageo USA Chip Resistor - Surface Mount 9T08052A19R1FBHFT

Description
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T08052A19R1FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A19R1FBHFT-ND
Chip Resistor - Surface Mount 9T08052A19R1FBHFT-ND
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 19.1 OHM 1/8W 1% SMD 0805 - 9T08052A19R1FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/8W 1% SMD 0805
9T08052A19R1FBHFT
RES 19.1 OHM 1/8W 1% SMD 0805 9T08052A19R1FBHFT
RES 19.1ohm 1/8W 1% SMD 0805

RES 19.1ohm 1/8W 1% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T08052A19R1FBHFT-ND 9T08052A19R1FBHFT
Product Name Chip Resistor - Surface Mount RES 19.1 OHM 1/8W 1% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details