Yageo USA Chip Resistor - Surface Mount 9T08052A1962DAHFT

Description
19.6 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T08052A1962DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1962DAHFT-ND
Chip Resistor - Surface Mount 9T08052A1962DAHFT-ND
19.6 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

19.6 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 19.6K OHM 1/8W .5% SMD 0805 - 9T08052A1962DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/8W .5% SMD 0805
9T08052A1962DAHFT
RES 19.6K OHM 1/8W .5% SMD 0805 9T08052A1962DAHFT
RES 19.6Kohm 1/8W .5% SMD 0805

RES 19.6Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1962DAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A1962DAHFT
Chip Resistor - Surface Mount 9T08052A1962DAHFT
RES SMD 19.6K OHM 0.5% 1/8W 0805

RES SMD 19.6K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A1962DAHFT-ND 9T08052A1962DAHFT 9T08052A1962DAHFT
Product Name Chip Resistor - Surface Mount RES 19.6K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details