Yageo USA RES 1.91K OHM 1/8W .25% SMD 0805 9T08052A1911CAHFT

Description
RES 1.91Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 1.91Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W .25% SMD 0805 - 9T08052A1911CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W .25% SMD 0805
9T08052A1911CAHFT
RES 1.91K OHM 1/8W .25% SMD 0805 9T08052A1911CAHFT
RES 1.91Kohm 1/8W .25% SMD 0805

RES 1.91Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A1911CAHFT
Product Name RES 1.91K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers