Yageo USA RES 1.80K OHM 1/8W 1% SMD 0805 9T08052A1801FBHFT

Description
RES 1.80Kohm 1/8W 1% SMD 0805
Request a Quote
Description
RES 1.80Kohm 1/8W 1% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/8W 1% SMD 0805 - 9T08052A1801FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/8W 1% SMD 0805
9T08052A1801FBHFT
RES 1.80K OHM 1/8W 1% SMD 0805 9T08052A1801FBHFT
RES 1.80Kohm 1/8W 1% SMD 0805

RES 1.80Kohm 1/8W 1% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A1801FBHFT
Product Name RES 1.80K OHM 1/8W 1% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers