Yageo USA Chip Resistor - Surface Mount 9T08052A16R9BBHFT

Description
16.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
16.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T08052A16R9BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A16R9BBHFT-ND
Chip Resistor - Surface Mount 9T08052A16R9BBHFT-ND
16.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 16.9 OHM 1/8W .1% SMD 0805 - 9T08052A16R9BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/8W .1% SMD 0805
9T08052A16R9BBHFT
RES 16.9 OHM 1/8W .1% SMD 0805 9T08052A16R9BBHFT
RES 16.9ohm 1/8W .1% SMD 0805

RES 16.9ohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T08052A16R9BBHFT-ND 9T08052A16R9BBHFT
Product Name Chip Resistor - Surface Mount RES 16.9 OHM 1/8W .1% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details