Yageo USA RES 165K OHM 1/8W .25% SMD 0805 9T08052A1653CAHFT

Description
RES 165Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 165Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/8W .25% SMD 0805 - 9T08052A1653CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W .25% SMD 0805
9T08052A1653CAHFT
RES 165K OHM 1/8W .25% SMD 0805 9T08052A1653CAHFT
RES 165Kohm 1/8W .25% SMD 0805

RES 165Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1653CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1653CAHFT-ND
Chip Resistor - Surface Mount 9T08052A1653CAHFT-ND
165 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

165 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1653CAHFT 9T08052A1653CAHFT-ND
Product Name RES 165K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 165000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers