Yageo USA RES 16.5K OHM 1/8W .25% SMD 0805 9T08052A1652CBHFT

Description
RES 16.5Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 16.5Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/8W .25% SMD 0805 - 9T08052A1652CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/8W .25% SMD 0805
9T08052A1652CBHFT
RES 16.5K OHM 1/8W .25% SMD 0805 9T08052A1652CBHFT
RES 16.5Kohm 1/8W .25% SMD 0805

RES 16.5Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A1652CBHFT
Product Name RES 16.5K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details