Yageo USA RES 160K OHM 1/8W .1% SMD 0805 9T08052A1603BBHFT

Description
RES 160Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 160Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/8W .1% SMD 0805 - 9T08052A1603BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/8W .1% SMD 0805
9T08052A1603BBHFT
RES 160K OHM 1/8W .1% SMD 0805 9T08052A1603BBHFT
RES 160Kohm 1/8W .1% SMD 0805

RES 160Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1603BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1603BBHFT-ND
Chip Resistor - Surface Mount 9T08052A1603BBHFT-ND
160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1603BBHFT 9T08052A1603BBHFT-ND
Product Name RES 160K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers