Yageo USA RES 16.0K OHM 1/8W .1% SMD 0805 9T08052A1602BBHFT

Description
RES 16.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 16.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/8W .1% SMD 0805 - 9T08052A1602BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/8W .1% SMD 0805
9T08052A1602BBHFT
RES 16.0K OHM 1/8W .1% SMD 0805 9T08052A1602BBHFT
RES 16.0Kohm 1/8W .1% SMD 0805

RES 16.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1602BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1602BBHFT-ND
Chip Resistor - Surface Mount 9T08052A1602BBHFT-ND
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1602BBHFT 9T08052A1602BBHFT-ND
Product Name RES 16.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details