Yageo USA RES 13.3 OHM 1/8W .25% SMD 0805 9T08052A13R3CBHFT

Description
RES 13.3ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 13.3ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/8W .25% SMD 0805 - 9T08052A13R3CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/8W .25% SMD 0805
9T08052A13R3CBHFT
RES 13.3 OHM 1/8W .25% SMD 0805 9T08052A13R3CBHFT
RES 13.3ohm 1/8W .25% SMD 0805

RES 13.3ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A13R3CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A13R3CBHFT-ND
Chip Resistor - Surface Mount 9T08052A13R3CBHFT-ND
13.3 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13.3 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A13R3CBHFT 9T08052A13R3CBHFT-ND
Product Name RES 13.3 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details