13.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 13.3ohm 1/8W .1% SMD 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T08052A13R3BAHFT-ND | 9T08052A13R3BAHFT |
| Product Name | Chip Resistor - Surface Mount | RES 13.3 OHM 1/8W .1% SMD 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 13.3 ohms | 13.3 ohms |