Yageo USA RES 137K OHM 1/8W .5% SMD 0805 9T08052A1373DBHFT

Description
RES 137Kohm 1/8W .5% SMD 0805
Request a Quote
Description
RES 137Kohm 1/8W .5% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/8W .5% SMD 0805 - 9T08052A1373DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/8W .5% SMD 0805
9T08052A1373DBHFT
RES 137K OHM 1/8W .5% SMD 0805 9T08052A1373DBHFT
RES 137Kohm 1/8W .5% SMD 0805

RES 137Kohm 1/8W .5% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A1373DBHFT
Product Name RES 137K OHM 1/8W .5% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details