Yageo USA RES 130 OHM 1/8W .5% SMD 0805 9T08052A1300DBHFT

Description
RES 130ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 130ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/8W .5% SMD 0805 - 9T08052A1300DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/8W .5% SMD 0805
9T08052A1300DBHFT
RES 130 OHM 1/8W .5% SMD 0805 9T08052A1300DBHFT
RES 130ohm 1/8W .5% SMD 0805

RES 130ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1300DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1300DBHFT-ND
Chip Resistor - Surface Mount 9T08052A1300DBHFT-ND
130 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1300DBHFT 9T08052A1300DBHFT-ND
Product Name RES 130 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers