Yageo USA RES 10.7 OHM 1/8W .1% SMD 0805 9T08052A10R7BAHFT

Description
RES 10.7ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 10.7ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/8W .1% SMD 0805 - 9T08052A10R7BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/8W .1% SMD 0805
9T08052A10R7BAHFT
RES 10.7 OHM 1/8W .1% SMD 0805 9T08052A10R7BAHFT
RES 10.7ohm 1/8W .1% SMD 0805

RES 10.7ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A10R7BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A10R7BAHFT-ND
Chip Resistor - Surface Mount 9T08052A10R7BAHFT-ND
10.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A10R7BAHFT 9T08052A10R7BAHFT-ND
Product Name RES 10.7 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details