Yageo USA Chip Resistor - Surface Mount 9T08052A1070CBHFT

Description
107 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
107 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T08052A1070CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1070CBHFT-ND
Chip Resistor - Surface Mount 9T08052A1070CBHFT-ND
107 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

107 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 107 OHM 1/8W .25% SMD 0805 - 9T08052A1070CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W .25% SMD 0805
9T08052A1070CBHFT
RES 107 OHM 1/8W .25% SMD 0805 9T08052A1070CBHFT
RES 107ohm 1/8W .25% SMD 0805

RES 107ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1070CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A1070CBHFT
Chip Resistor - Surface Mount 9T08052A1070CBHFT
RES SMD 107 OHM 0.25% 1/8W 0805

RES SMD 107 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A1070CBHFT-ND 9T08052A1070CBHFT 9T08052A1070CBHFT
Product Name Chip Resistor - Surface Mount RES 107 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 107 ohms 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details