Yageo USA RES 100K OHM 1/8W .25% SMD 0805 9T08052A1003CBHFT

Description
RES 100Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 100Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W .25% SMD 0805 - 9T08052A1003CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .25% SMD 0805
9T08052A1003CBHFT
RES 100K OHM 1/8W .25% SMD 0805 9T08052A1003CBHFT
RES 100Kohm 1/8W .25% SMD 0805

RES 100Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1003CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1003CBHFT-ND
Chip Resistor - Surface Mount 9T08052A1003CBHFT-ND
100 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1003CBHFT 9T08052A1003CBHFT-ND
Product Name RES 100K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers