Yageo USA RES 9.31K OHM 1/10W .5% SMD 0603 9T06031A9311DBHFT

Description
RES 9.31Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 9.31Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/10W .5% SMD 0603 - 9T06031A9311DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/10W .5% SMD 0603
9T06031A9311DBHFT
RES 9.31K OHM 1/10W .5% SMD 0603 9T06031A9311DBHFT
RES 9.31Kohm 1/10W .5% SMD 0603

RES 9.31Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A9311DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A9311DBHFT-ND
Chip Resistor - Surface Mount 9T06031A9311DBHFT-ND
9.31 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A9311DBHFT 9T06031A9311DBHFT-ND
Product Name RES 9.31K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details