Yageo USA RES 91.0KOHM 1/10W .1% SMD 0603 9T06031A9102BBHFT

Description
RES 91.0KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 91.0KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0KOHM 1/10W .1% SMD 0603 - 9T06031A9102BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0KOHM 1/10W .1% SMD 0603
9T06031A9102BBHFT
RES 91.0KOHM 1/10W .1% SMD 0603 9T06031A9102BBHFT
RES 91.0KOHM 1/10W .1% SMD 0603

RES 91.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A9102BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A9102BBHFT-ND
Chip Resistor - Surface Mount 9T06031A9102BBHFT-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A9102BBHFT 9T06031A9102BBHFT-ND
Product Name RES 91.0KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details