Yageo USA RES 8.66K OHM 1/10W 1% SMD 0603 9T06031A8661FBHFT

Description
RES 8.66Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 8.66Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/10W 1% SMD 0603 - 9T06031A8661FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/10W 1% SMD 0603
9T06031A8661FBHFT
RES 8.66K OHM 1/10W 1% SMD 0603 9T06031A8661FBHFT
RES 8.66Kohm 1/10W 1% SMD 0603

RES 8.66Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A8661FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A8661FBHFT-ND
Chip Resistor - Surface Mount 9T06031A8661FBHFT-ND
8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A8661FBHFT 9T06031A8661FBHFT-ND
Product Name RES 8.66K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers